OMEGA Engineering, Inc. Temperature Meter / Controller DP25B-RTD

Description
The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or GREEN. PANEL METERS with Relays and Analog Output The popular DP25B series are accurate, economical, and easy to program. The DP25B series feature a big bright four digit display plus optional dual 5 amp Form C (SPDT) relays and a choice of isolated or non-isolated analog output. The scalable 0-10 Vdc, 0-20mA, or 4-20 mA analog output can be used as a retransmission of the display value or as a proportional control output as required. The microprocessor based DP25B series includes instruments for Thermocouple, RTD, Dual/Differential Thermocouple, Dual/Differential RTD, Process (DC voltage and current) Strain Gage, pH, ORP. The DP25-RTD accepts 3-wire 100 ohm platinum RTD inputs (alpha = 0.00385) and has an accuracy of 0.5C. Standard features include resolution of 0.1 or 1.0, F or C indication.
Description
The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or GREEN. PANEL METERS with Relays and Analog Output The popular DP25B series are accurate, economical, and easy to program. The DP25B series feature a big bright four digit display plus optional dual 5 amp Form C (SPDT) relays and a choice of isolated or non-isolated analog output. The scalable 0-10 Vdc, 0-20mA, or 4-20 mA analog output can be used as a retransmission of the display value or as a proportional control output as required. The microprocessor based DP25B series includes instruments for Thermocouple, RTD, Dual/Differential Thermocouple, Dual/Differential RTD, Process (DC voltage and current) Strain Gage, pH, ORP. The DP25-RTD accepts 3-wire 100 ohm platinum RTD inputs (alpha = 0.00385) and has an accuracy of 0.5C. Standard features include resolution of 0.1 or 1.0, F or C indication.

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter / Controller - DP25B-RTD - OMEGA Engineering, Inc.
Norwalk, CT, USA
Temperature Meter / Controller
DP25B-RTD
Temperature Meter / Controller DP25B-RTD
The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or GREEN. PANEL METERS with Relays and Analog Output The popular DP25B series are accurate, economical, and easy to program. The DP25B series feature a big bright four digit display plus optional dual 5 amp Form C (SPDT) relays and a choice of isolated or non-isolated analog output. The scalable 0-10 Vdc, 0-20mA, or 4-20 mA analog output can be used as a retransmission of the display value or as a proportional control output as required. The microprocessor based DP25B series includes instruments for Thermocouple, RTD, Dual/Differential Thermocouple, Dual/Differential RTD, Process (DC voltage and current) Strain Gage, pH, ORP. The DP25-RTD accepts 3-wire 100 ohm platinum RTD inputs (alpha = 0.00385) and has an accuracy of 0.5C. Standard features include resolution of 0.1 or 1.0, F or C indication.

The OMEGA DP25B series Digital Panel Meters feature the biggest brightest display of any 1/8 DIN panel meter. The user can select the display color: RED, AMBER, or GREEN.
PANEL METERS with Relays and Analog Output
The popular DP25B series are accurate, economical, and easy to program. The DP25B series feature a big bright four digit display plus optional dual 5 amp Form C (SPDT) relays and a choice of isolated or non-isolated analog output. The scalable 0-10 Vdc, 0-20mA, or 4-20 mA analog output can be used as a retransmission of the display value or as a proportional control output as required. The microprocessor based DP25B series includes instruments for Thermocouple, RTD, Dual/Differential Thermocouple, Dual/Differential RTD, Process (DC voltage and current) Strain Gage, pH, ORP.
The DP25-RTD accepts 3-wire 100 ohm platinum RTD inputs (alpha = 0.00385) and has an accuracy of 0.5C. Standard features include resolution of 0.1 or 1.0, F or C indication.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP25B-RTD
Product Name Temperature Meter / Controller
Outputs Relay
Features Alarms; Set Points
Display Type Numeric
Number Digits 4.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Loop-powered Process Meter - DPM-400 - BinMaster, Inc.
Specs
Features Adjustable Display; Alarms; Displays Bargraph
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details