OMEGA Engineering, Inc. Frequency Control & Timing Devices DP25B-E-R

Description
Panel Meters: NP DP25,26 (infinity C ser
Request a Quote Datasheet
Description
Panel Meters: NP DP25,26 (infinity C ser
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-E-R
Frequency Control & Timing Devices DP25B-E-R
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Meters - 5880-DP25B-E-R-ND - DigiKey
Thief River Falls, MN, United States
PROCESS METER LCD DIN RAIL

PROCESS METER LCD DIN RAIL

Buy Now Datasheet
Panel Meter, Process, Dual 5A Relay; No. Of Digits / Alpha Omega - 72AC8717 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Process, Dual 5A Relay; No. Of Digits / Alpha Omega
72AC8717
Panel Meter, Process, Dual 5A Relay; No. Of Digits / Alpha Omega 72AC8717
PANEL METER, PROCESS, DUAL 5A RELAY; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Supply Voltage Min:-RoHS Compliant: Yes

PANEL METER, PROCESS, DUAL 5A RELAY; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Supply Voltage Min:-RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP25B-E-R 5880-DP25B-E-R-ND 72AC8717
Product Name Frequency Control & Timing Devices Meters Panel Meter, Process, Dual 5A Relay; No. Of Digits / Alpha Omega
Outputs Relay; Relay (2)
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts 0.0 volts
Current Range 0.0 to ? amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
 - Digital Panel Meters for Load Cell, Strain Gauge and Microvolt Applications, L20000WM - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Multi Function Panel Meters - 2314115 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Frequency; Single Phase AC Power; DC Power; Frequency, Power, Current, Voltage
Width 68 mm (2.68 inch)
View Details