OMEGA Engineering, Inc. Meters DP25B-E-AI-R

Description
PROCESS METER LCD DIN RAIL
Request a Quote Datasheet
Description
PROCESS METER LCD DIN RAIL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP25B-E-AI-R-ND - DigiKey
Thief River Falls, MN, United States
PROCESS METER LCD DIN RAIL

PROCESS METER LCD DIN RAIL

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-E-AI-R
Frequency Control & Timing Devices DP25B-E-AI-R
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Panel Meter, 240Vac; No. Of Digits / Alpha Omega - 62AH2443 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 240Vac; No. Of Digits / Alpha Omega
62AH2443
Panel Meter, 240Vac; No. Of Digits / Alpha Omega 62AH2443
PANEL METER, 240VAC; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

PANEL METER, 240VAC; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP25B-E-AI-R-ND DP25B-E-AI-R 62AH2443
Product Name Meters Frequency Control & Timing Devices Panel Meter, 240Vac; No. Of Digits / Alpha Omega
Outputs Analog; Analog
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts 0.0 volts
Current Range 0.0 to ? amps 0.0200 amps
Unlock Full Specs
to access all available technical data

Similar Products

Panel Meter - 5729771 - Radwell International
Transducer Techniques, LLC
View Details
 - Digital Panel Meters for DC Voltage & Current Input Signal - Laurel Electronics LLC
Specs
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Multi Function Panel Meters - 559630 - RS Components, Ltd.
Specs
Number Digits 7.0
Depth 65 mm (2.56 inch)
View Details