OMEGA Engineering, Inc. Strain & Process Large Display Meter DP25B-E-230

Description
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
Request a Quote Datasheet
Description
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Strain & Process Large Display  Meter - DP25B-E-230 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Strain & Process Large Display Meter
DP25B-E-230
Strain & Process Large Display Meter DP25B-E-230
Big Bright LED Display Scaling in Wide Range of Engineering Units Built-In Excitation Analog Output Optional Dual Relays Optional Tare Button Peak Memory
  • Big Bright LED Display
  • Scaling in Wide Range of Engineering Units
  • Built-In Excitation
  • Analog Output Optional
  • Dual Relays Optional
  • Tare Button
  • Peak Memory
Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP25B-E-230
Frequency Control & Timing Devices DP25B-E-230
Panel Meters: NP DP25,26 (infinity C ser

Panel Meters: NP DP25,26 (infinity C ser

Buy Now
Meters - 5880-DP25B-E-230-ND - DigiKey
Thief River Falls, MN, United States
PROCESS METER LCD DIN RAIL

PROCESS METER LCD DIN RAIL

Buy Now Datasheet
Panel Meter, Process, 230Vac; No. Of Digits / Alpha Omega - 73AC6563 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, Process, 230Vac; No. Of Digits / Alpha Omega
73AC6563
Panel Meter, Process, 230Vac; No. Of Digits / Alpha Omega 73AC6563
PANEL METER, PROCESS, 230VAC; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

PANEL METER, PROCESS, 230VAC; No. of Digits / Alpha:4; Meter Function:Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant: Yes

Supplier's Site Datasheet
Panel Meter, 4Digit, Process, 230Vac Rohs Compliant Omega - 69AJ0224 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4Digit, Process, 230Vac Rohs Compliant Omega
69AJ0224
Panel Meter, 4Digit, Process, 230Vac Rohs Compliant Omega 69AJ0224
PANEL METER, 4DIGIT, PROCESS, 230VAC ROHS COMPLIANT: YES

PANEL METER, 4DIGIT, PROCESS, 230VAC ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  OMEGA Engineering, Inc. Powell Electronics, Inc. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number DP25B-E-230 DP25B-E-230 5880-DP25B-E-230-ND 73AC6563 69AJ0224
Product Name Strain & Process Large Display Meter Frequency Control & Timing Devices Meters Panel Meter, Process, 230Vac; No. Of Digits / Alpha Omega Panel Meter, 4Digit, Process, 230Vac Rohs Compliant Omega
Outputs Analog; Relay
Features Alarms; Set Points
Display Type Numeric
Character Size Larger than 0.56 (14.2mm)
Number Digits 4.0 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM383A-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details