PANEL METER, 230VAC; No. of Digits / Alpha:4; Meter Function:DC Current / DC Voltage / Process; Meter Range:0mV to 100mV / ± 50mV / 0V to 10V / ± 5V / 0mA to 20mA / 4mA to 20mA; Digit Height:21mm; Panel Cutout Height:45mm RoHS Compliant: Yes
| OMEGA Engineering, Inc. | DigiKey | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | DP25B-E-230-A | 5880-DP25B-E-230-A-ND | 62AH2446 |
| Product Name | Strain & Process Large Display Meter | Meters | Panel Meter, 230Vac; No. Of Digits / Alpha Omega |
| Outputs | Analog; Relay | Analog; Analog | |
| Features | Alarms; Set Points | ||
| Display Type | Numeric | ||
| Character Size | Larger than 0.56 (14.2mm) | ||
| Number Digits | 4.0 | 4.0 |