OMEGA Engineering, Inc. Precision Thermistor Meter/Controller DP25-TH

Description
The DP25-TH Series combines the features of a controller, monitor and temperature limit alarm into one easyto- use digital meter for applications that require maximum versatility. The DP25-TH accepts most popular thermistor inputs such as Series 400 and 700 sensor inputs and has high accuracy. Optional dual Form C relays for control or alarm are available. Relay models offer the choice of linear or proportional analog output.
Description
The DP25-TH Series combines the features of a controller, monitor and temperature limit alarm into one easyto- use digital meter for applications that require maximum versatility. The DP25-TH accepts most popular thermistor inputs such as Series 400 and 700 sensor inputs and has high accuracy. Optional dual Form C relays for control or alarm are available. Relay models offer the choice of linear or proportional analog output.

Suppliers

Company
Product
Description
Supplier Links
Precision Thermistor Meter/Controller - DP25-TH - OMEGA Engineering, Inc.
Norwalk, CT, USA
Precision Thermistor Meter/Controller
DP25-TH
Precision Thermistor Meter/Controller DP25-TH
The DP25-TH Series combines the features of a controller, monitor and temperature limit alarm into one easyto- use digital meter for applications that require maximum versatility. The DP25-TH accepts most popular thermistor inputs such as Series 400 and 700 sensor inputs and has high accuracy. Optional dual Form C relays for control or alarm are available. Relay models offer the choice of linear or proportional analog output.

The DP25-TH Series combines the features of a controller, monitor and temperature limit alarm into one easyto- use digital meter for applications that require maximum versatility. The DP25-TH accepts most popular thermistor inputs such as Series 400 and 700 sensor inputs and has high accuracy. Optional dual Form C relays for control or alarm are available. Relay models offer the choice of linear or proportional analog output.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP25-TH
Product Name Precision Thermistor Meter/Controller
Outputs Relay (optional feature)
Features Alarms; Set Points
Display Type Numeric
Number Digits 4.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MF16-110V-CU - Altech Corp.
Specs
Display Technology LED
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Multi Function Panel Meters - 629980 - RS Components, Ltd.
Specs
Number Digits 3.5
Width 68 mm (2.68 inch)
Height 33 mm (1.3 inch)
View Details
12-ch Array Front Panel LAN-XI - UA-2112--120- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 2
Input Type IEPE / CCLD
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details