OMEGA Engineering, Inc. pH Panel Meter DP24-PH

Description
The DP24-PH is an economical, user-friendly panel meter for pH measurement. Its small size allows for easy installation and will accommodate any pH electrode with BNC connector. Temperature compensation is either manual or automatic with use of any 1000 platinum RTD. The DP24-PH features a compact depth of only 104 mm (4.10"), allowing for mounting in areas with limited panel depth.
Description
The DP24-PH is an economical, user-friendly panel meter for pH measurement. Its small size allows for easy installation and will accommodate any pH electrode with BNC connector. Temperature compensation is either manual or automatic with use of any 1000 platinum RTD. The DP24-PH features a compact depth of only 104 mm (4.10"), allowing for mounting in areas with limited panel depth.

Suppliers

Company
Product
Description
Supplier Links
pH Panel Meter - DP24-PH - OMEGA Engineering, Inc.
Norwalk, CT, USA
pH Panel Meter
DP24-PH
pH Panel Meter DP24-PH
The DP24-PH is an economical, user-friendly panel meter for pH measurement. Its small size allows for easy installation and will accommodate any pH electrode with BNC connector. Temperature compensation is either manual or automatic with use of any 1000 platinum RTD. The DP24-PH features a compact depth of only 104 mm (4.10"), allowing for mounting in areas with limited panel depth.

The DP24-PH is an economical, user-friendly panel meter for pH measurement. Its small size allows for easy installation and will accommodate any pH electrode with BNC connector. Temperature compensation is either manual or automatic with use of any 1000 platinum RTD. The DP24-PH features a compact depth of only 104 mm (4.10"), allowing for mounting in areas with limited panel depth.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP24-PH
Product Name pH Panel Meter
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-C-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Multi Function Panel Meters - 2313889 - RS Components, Ltd.
Specs
Number Digits 5.0
Input Type AC Voltage; DC Voltage; AC Current; DC Current; Resistance; Temperature; Current, Voltage, Potentiometer Signal, Temperature, Resistance
Width 92 mm (3.62 inch)
View Details
4/2-ch Front Panel LAN-XI for Bridge TD - UA-2114--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details