OMEGA Engineering, Inc. Economical Process Meter DP24-E-GN

Description
Extended 5-Year Warranty at No Extra Charge User Friendly Very Easy Scaling Contains 24 Vdc or 10 Vdc for Transducer Excitation Easily Scaled in Any Engineering Unit from -1999 to 9999 Front Panel Min or Max and Tare Functions External Display Hold and Tare Standard Full-Size 0.56" (14.2 mm) LED Display Exceeds High Standards for Immunity and Emissions
Description
Extended 5-Year Warranty at No Extra Charge User Friendly Very Easy Scaling Contains 24 Vdc or 10 Vdc for Transducer Excitation Easily Scaled in Any Engineering Unit from -1999 to 9999 Front Panel Min or Max and Tare Functions External Display Hold and Tare Standard Full-Size 0.56" (14.2 mm) LED Display Exceeds High Standards for Immunity and Emissions

Suppliers

Company
Product
Description
Supplier Links
Economical Process Meter - DP24-E-GN - OMEGA Engineering, Inc.
Norwalk, CT, USA
Economical Process Meter
DP24-E-GN
Economical Process Meter DP24-E-GN
Extended 5-Year Warranty at No Extra Charge User Friendly Very Easy Scaling Contains 24 Vdc or 10 Vdc for Transducer Excitation Easily Scaled in Any Engineering Unit from -1999 to 9999 Front Panel Min or Max and Tare Functions External Display Hold and Tare Standard Full-Size 0.56" (14.2 mm) LED Display Exceeds High Standards for Immunity and Emissions
  • Extended 5-Year Warranty at No Extra Charge
  • User Friendly
  • Very Easy Scaling
  • Contains 24 Vdc or 10 Vdc for Transducer Excitation
  • Easily Scaled in Any Engineering Unit from -1999 to 9999
  • Front Panel Min or Max and Tare Functions
  • External Display Hold and Tare Standard
  • Full-Size 0.56" (14.2 mm) LED Display
  • Exceeds High Standards for Immunity and Emissions
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP24-E-GN
Product Name Economical Process Meter
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Display Technology LCD
Display Colors Green (optional feature); Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA2301-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
2 suppliers
Multi Function Panel Meters - 312864 - RS Components, Ltd.
Specs
Number Digits 7.0
Input Type Frequency; Frequency
Width 68 mm (2.68 inch)
View Details
1/1-ch 200kHz Module Front Panel LAN-XI - UA-2117--011- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 3
Input Type 200V condensor microphones
View Details
Field Indicator - JDF200 - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Features Displays Bargraph; Intrinsically safe
Display Type Alphanumeric
Character Size Less Than 0.37 (9.4mm)
View Details