OMEGA Engineering, Inc. Economical Process Meter DP24-E-230

Description
Extended 5-Year Warranty at No Extra Charge User Friendly Very Easy Scaling Contains 24 Vdc or 10 Vdc for Transducer Excitation Easily Scaled in Any Engineering Unit from -1999 to 9999 Front Panel Min or Max and Tare Functions External Display Hold and Tare Standard Full-Size 0.56" (14.2 mm) LED Display Exceeds High Standards for Immunity and Emissions
Description
Extended 5-Year Warranty at No Extra Charge User Friendly Very Easy Scaling Contains 24 Vdc or 10 Vdc for Transducer Excitation Easily Scaled in Any Engineering Unit from -1999 to 9999 Front Panel Min or Max and Tare Functions External Display Hold and Tare Standard Full-Size 0.56" (14.2 mm) LED Display Exceeds High Standards for Immunity and Emissions

Suppliers

Company
Product
Description
Supplier Links
Economical Process Meter - DP24-E-230 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Economical Process Meter
DP24-E-230
Economical Process Meter DP24-E-230
Extended 5-Year Warranty at No Extra Charge User Friendly Very Easy Scaling Contains 24 Vdc or 10 Vdc for Transducer Excitation Easily Scaled in Any Engineering Unit from -1999 to 9999 Front Panel Min or Max and Tare Functions External Display Hold and Tare Standard Full-Size 0.56" (14.2 mm) LED Display Exceeds High Standards for Immunity and Emissions
  • Extended 5-Year Warranty at No Extra Charge
  • User Friendly
  • Very Easy Scaling
  • Contains 24 Vdc or 10 Vdc for Transducer Excitation
  • Easily Scaled in Any Engineering Unit from -1999 to 9999
  • Front Panel Min or Max and Tare Functions
  • External Display Hold and Tare Standard
  • Full-Size 0.56" (14.2 mm) LED Display
  • Exceeds High Standards for Immunity and Emissions
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP24-E-230
Product Name Economical Process Meter
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Display Technology LCD
Display Colors Green (optional feature); Red
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
4/2-ch VIC Front Panel LAN-XI - UA-2115--042- - Hottinger Brüel & Kjær A/S
Specs
Outputs Voltage (+/- 10V)
Analog Input Channels 4
Input Type Standardized voltage (+/- 10V)
View Details
Multi Function Panel Meters - 629968 - RS Components, Ltd.
Specs
Number Digits 4.0
Input Type AC Voltage; DC Voltage; Frequency; Voltage, Frequency
Width 68 mm (2.68 inch)
View Details