The DP20 is a 1/8 DIN multifunction panel meter designed for a variety of applications, including process control, temperature, and electrical measurement. It features a four-digit display with a height of 14 mm, capable of reading values from -1999 to 9999. The meter accepts a wide range of input signals, including thermocouples, RTDs, process signals (4-20 mA, 0-10 Vdc), and both AC and DC voltages and currents, with a maximum voltage of 600 V and current of 5 A. This panel meter operates on a universal power supply ranging from 18 to 265 Vac/dc, making it suitable for global use. It includes features such as configurable decimal points, scaling options, and a fast access menu for modifying alarm setpoints and memory functions. The device also supports optional relay outputs, analog output (4-20 mA), and Modbus RTU serial communications for enhanced control and monitoring capabilities. With NEMA 4 (IP65) protection, the DP20 is designed for durability in various environments. It operates within a temperature range of 0 to 50 °C and has a low power consumption, particularly in eco mode. The meter is equipped with password protection and offers multiple brightness levels for the display, ensuring visibility in different lighting conditions.
PROCESS/TEMP METER LED PANEL MNT
Panel Meters: Vendor Temp/Proc/AC/DC Met
PANEL METER, 4DIGIT, MULTIFUNCTION, 265V; No. of Digits / Alpha:4; Meter Function:Multifuncti
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Digital Panel Meters | Digital Panel Meters | Digital Panel Meters |
| Product Number | 5880-DP20-A1-ND | DP20-A1 | 40AH4227 |
| Product Name | Meters | Frequency Control & Timing Devices | Panel Meter, 4Digit, Multifunction, 265V; No. Of Digits / Alpha Omega |
| Outputs | Relay; Relay | ||
| Display Technology | LED | ||
| Display Colors | Red | ||
| Voltage Range | 0.0 to 10 volts | ||
| Input Type | Temperature | Multifunction |