OMEGA Engineering, Inc. Meters DP16PT-330-C24-EIP

Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote
Description
PROCESS/TEMP METER LCD PANEL MNT
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Digital Panel Meter, 1/16 DIN, 240V (part number 31AC5836) features a 4-digit, 9-segment LED display with a digit height of 10.2 mm. It supports a wide range of input types including thermocouples, RTDs, thermistors, and analog voltage/current, with measurement ranges from ±50 mV to ±10 V and current inputs from 4 mA to 24 mA. The device is firmware configurable, eliminating the need for jumpers, and offers a reading rate of up to 20 samples per second with 24-bit A/D conversion. The panel meter is equipped with standard USB connectivity, and optional serial (RS232/RS485) and Ethernet interfaces for data communication. It includes features such as programmable alarms, with the option for two mechanical relays for alarm outputs. The unit is designed for a wide operating voltage range of 90 to 240 Vac and is compliant with NEMA 4 (IP65) standards for the front bezel, making it suitable for various environmental conditions. This product is RoHS compliant and comes with a quickstart manual, ensuring ease of installation and use.

Datasheet Summary
Powered by GS/AI

The Digital Panel Meter, 1/16 DIN, 240V (part number 31AC5836) features a 4-digit, 9-segment LED display with a digit height of 10.2 mm. It supports a wide range of input types including thermocouples, RTDs, thermistors, and analog voltage/current, with measurement ranges from ±50 mV to ±10 V and current inputs from 4 mA to 24 mA. The device is firmware configurable, eliminating the need for jumpers, and offers a reading rate of up to 20 samples per second with 24-bit A/D conversion. The panel meter is equipped with standard USB connectivity, and optional serial (RS232/RS485) and Ethernet interfaces for data communication. It includes features such as programmable alarms, with the option for two mechanical relays for alarm outputs. The unit is designed for a wide operating voltage range of 90 to 240 Vac and is compliant with NEMA 4 (IP65) standards for the front bezel, making it suitable for various environmental conditions. This product is RoHS compliant and comes with a quickstart manual, ensuring ease of installation and use.

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP16PT-330-C24-EIP-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LCD PANEL MNT

PROCESS/TEMP METER LCD PANEL MNT

Buy Now Datasheet
Digital Panel Meter, 1/16 Din, 240V; No. Of Digits / Alpha Omega - 31AC5836 - Newark, An Avnet Company
Chicago, IL, United States
Digital Panel Meter, 1/16 Din, 240V; No. Of Digits / Alpha Omega
31AC5836
Digital Panel Meter, 1/16 Din, 240V; No. Of Digits / Alpha Omega 31AC5836
DIGITAL PANEL METER, 1/16 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifuncti on; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:45mm; Panel Cutout Width:45mm RoHS Compliant: Yes

DIGITAL PANEL METER, 1/16 DIN, 240V; No. of Digits / Alpha:4; Meter Function:Multifunction; Meter Range:± 50mV, ± 100mV, ± 1V, ± 10V, 0mA to 24mA, 4mA to 20mA; Digit Height:10.2mm; Panel Cutout Height:45mm; Panel Cutout Width:45mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters
Product Number 5880-DP16PT-330-C24-EIP-ND 31AC5836
Product Name Meters Digital Panel Meter, 1/16 Din, 240V; No. Of Digits / Alpha Omega
Outputs Digital
Display Technology LCD
Display Colors Multi
Voltage Range 0.0500 to 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

Digital Universal Display Panel for System Integration - PCE-N30U - PCE Instruments / PCE Americas Inc.
Specs
Display Type Numeric
Number Digits 5.0
Display Technology LED
View Details
Digital Panel Meter - DPM-100 - BinMaster, Inc.
Specs
Display Type Combination
Character Size 0.37 (9.4mm) to 0.56 (14.2mm); Larger than 0.56 (14.2mm)
Number Digits 6.0
View Details
830XS1 Digital Indicator | Panel-mount Housing 96 x 48 mm | Intrinsically Safe Optional - 830XS1 - Knick Interface LLC
Specs
Display Type Numeric
Current Range 0.0 to 0.0200 amps
Width 96 mm (3.78 inch)
View Details