OMEGA Engineering, Inc. Temperature Meter DP116 Series

Description
The DP116 series is a economical 3/64 DIN panel meter that has a full size 0.56" green or red LED display, built-in analog output and display hold capability. In addition to the standard 115 Vac power, 230 Vac or 9 to 26 Vdc are also available. Benchtop versions such as the single channel DS116 or ten channel DSS116 series are also available. A digital copy of the manual is offered below for you to preview. A 3/64 DIN to 1/8 DIN panel adaptor is included with every unit. Accessories such as Bumper Band protective guards and splash-proof covers can be used for applications in harsher environments. 3/64 DIN DPF50 series is also available for process measurement.. Refer to the Related Links Section below.
Description
The DP116 series is a economical 3/64 DIN panel meter that has a full size 0.56" green or red LED display, built-in analog output and display hold capability. In addition to the standard 115 Vac power, 230 Vac or 9 to 26 Vdc are also available. Benchtop versions such as the single channel DS116 or ten channel DSS116 series are also available. A digital copy of the manual is offered below for you to preview. A 3/64 DIN to 1/8 DIN panel adaptor is included with every unit. Accessories such as Bumper Band protective guards and splash-proof covers can be used for applications in harsher environments. 3/64 DIN DPF50 series is also available for process measurement.. Refer to the Related Links Section below.

Suppliers

Company
Product
Description
Supplier Links
Temperature Meter - DP116 Series - OMEGA Engineering, Inc.
Norwalk, CT, USA
Temperature Meter
DP116 Series
Temperature Meter DP116 Series
The DP116 series is a economical 3/64 DIN panel meter that has a full size 0.56" green or red LED display, built-in analog output and display hold capability. In addition to the standard 115 Vac power, 230 Vac or 9 to 26 Vdc are also available. Benchtop versions such as the single channel DS116 or ten channel DSS116 series are also available. A digital copy of the manual is offered below for you to preview. A 3/64 DIN to 1/8 DIN panel adaptor is included with every unit. Accessories such as Bumper Band protective guards and splash-proof covers can be used for applications in harsher environments. 3/64 DIN DPF50 series is also available for process measurement.. Refer to the Related Links Section below.

The DP116 series is a economical 3/64 DIN panel meter that has a full size 0.56" green or red LED display, built-in analog output and display hold capability. In addition to the standard 115 Vac power, 230 Vac or 9 to 26 Vdc are also available. Benchtop versions such as the single channel DS116 or ten channel DSS116 series are also available. A digital copy of the manual is offered below for you to preview. A 3/64 DIN to 1/8 DIN panel adaptor is included with every unit. Accessories such as Bumper Band protective guards and splash-proof covers can be used for applications in harsher environments. 3/64 DIN DPF50 series is also available for process measurement.. Refer to the Related Links Section below.

Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number DP116 Series
Product Name Temperature Meter
Outputs Analog
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 3.5
Display Technology LED
Unlock Full Specs
to access all available technical data

Similar Products

3-ch LEMO-1B 7-p(F) Front Panel LAN-XI - UA-2101--030- - Hottinger Brüel & Kjær A/S
Specs
Outputs None
Analog Input Channels 3
Input Type Standardized voltage (+/- 10V)
View Details
Digital Panel Meter - EM368-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
3 suppliers
Intelligent Panel Mount Meter Amplifier / Conditioner - DPM-2 Load Cell Display - Transducer Techniques, LLC
Specs
Display Type Numeric
Number Digits 6.0
Display Technology LED
View Details
5 Digit LED Display Panel Meter - SANTEST DP-50-D - Exsenco, LLC
Specs
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
View Details