OMEGA Engineering, Inc. Meters DP1001AM

Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet
Description
PROCESS/TEMP METER LED PANEL MNT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Meters - 5880-DP1001AM-ND - DigiKey
Thief River Falls, MN, United States
PROCESS/TEMP METER LED PANEL MNT

PROCESS/TEMP METER LED PANEL MNT

Buy Now Datasheet
Swedesboro, NJ, United States
Frequency Control & Timing Devices
DP1001AM
Frequency Control & Timing Devices DP1001AM
Panel Meters: Multichannel Meters

Panel Meters: Multichannel Meters

Buy Now
Panel Meter, 4-Digit, Thermocouple, 9Vdc; No. Of Digits / Alpha Omega - 93AC6788 - Newark, An Avnet Company
Chicago, IL, United States
Panel Meter, 4-Digit, Thermocouple, 9Vdc; No. Of Digits / Alpha Omega
93AC6788
Panel Meter, 4-Digit, Thermocouple, 9Vdc; No. Of Digits / Alpha Omega 93AC6788
PANEL METER, 4-DIGIT, THERMOCOUPLE, 9VDC; No. of Digits / Alpha:4; Meter Function:Temperature ; Meter Range:-50°C to +1000°C / -50°C to +1370°C / -120°C to +400°C / -50°C to +759°C; Digit Height:14mm; Panel Cutout Height:92mm RoHS Compliant: Yes

PANEL METER, 4-DIGIT, THERMOCOUPLE, 9VDC; No. of Digits / Alpha:4; Meter Function:Temperature; Meter Range:-50°C to +1000°C / -50°C to +1370°C / -120°C to +400°C / -50°C to +759°C; Digit Height:14mm; Panel Cutout Height:92mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Digital Panel Meters Digital Panel Meters Digital Panel Meters
Product Number 5880-DP1001AM-ND DP1001AM 93AC6788
Product Name Meters Frequency Control & Timing Devices Panel Meter, 4-Digit, Thermocouple, 9Vdc; No. Of Digits / Alpha Omega
Outputs Digital
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MA501-110V-CU - Altech Corp.
Specs
Display Technology LCD
Current Range 50 to 5 amps
Frequency Range 45 to 65 Hz
View Details
4 suppliers
Panel Meters - PCE-DPD-U - Quarktwin Technology Ltd.
PCE Instruments / PCE Americas Inc.
Specs
Voltage Range 18 to 265 volts
Operating Temperature 32 to 131 F (0.0 to 55 C)
View Details
Ultra-Fast Plug & Play Smart Portable Hand-Held Load Cell Indicator - SSI Load Cell Display - Transducer Techniques, LLC
Specs
Outputs Serial Communications; Relay
Features Alarms; Displays Bargraph; Conditioning
Display Type Numeric; Combination
View Details