OMEGA ENGINEERING, INC.
DIN-191 -- RS-232/485 CONVERTER CE OMEGA
OMEGA Engineering, Inc.
Rs-232/485 Converter Ce Omega
DIN-191
Description
RS-232/485 CONVERTER CE
Description
RS-232/485 CONVERTER CE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
62AH0521 |
|
Product Name
|
Rs-232/485 Converter Ce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
113 SCFM (192 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
11.8 SCFM (20.06 m³/hr)
Maximum Sound Level
40 dbA
View Details
2 suppliers
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
12 volts
Running Current
4 amps
View Details