CX136 -- PUSH-ON STYLE CONNECTOR
OMEGA Engineering, Inc.
Push-On Style Connector
CX136
Description
•
NO SPECIAL TOOLS REQUIRED!
•
Heavy Duty Construction
•
Rated to 215°F (105°C)
•
Solderless Connection
•
22-26 AWG Wire Size
•
Flame Retardant Thermoplastic Shells
•
High Conductivity Gold Plated over Nickel Plated Contacts
Description
•
NO SPECIAL TOOLS REQUIRED!
•
Heavy Duty Construction
•
Rated to 215°F (105°C)
•
Solderless Connection
•
22-26 AWG Wire Size
•
Flame Retardant Thermoplastic Shells
•
High Conductivity Gold Plated over Nickel Plated Contacts
Datasheet
Suppliers
Push-On Style Connector
CX136
•
NO SPECIAL TOOLS REQUIRED!
•
Heavy Duty Construction
•
Rated to 215°F (105°C)
•
Solderless Connection
•
22-26 AWG Wire Size
•
Flame Retardant Thermoplastic Shells
•
High Conductivity Gold Plated over Nickel Plated Contacts
|
• | NO SPECIAL TOOLS REQUIRED! |
|
• | Heavy Duty Construction |
|
• | Rated to 215°F (105°C) |
|
• | Solderless Connection |
|
• | 22-26 AWG Wire Size |
|
• | Flame Retardant Thermoplastic Shells |
|
• | High Conductivity Gold Plated over Nickel Plated Contacts |
Buy Now
Datasheet
Technical Specifications
|
Product Category
|
Electrical Connectors |
|
Product Number
|
CX136 |
|
Product Name
|
Push-On Style Connector |
Unlock Full Specs
to access all available technical data
Similar Products
Douglas Electrical Components
Connector Type
Military Connector
View Details