Red Lion Controls, Inc. Panel Meters - Counters, Hour Meters CUB7TCR1

Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thief River Falls, MN, United States
Panel Meters - Counters, Hour Meters
RLC306-ND
Panel Meters - Counters, Hour Meters RLC306-ND
COUNTER LCD 8 CHAR PANEL MOUNT

COUNTER LCD 8 CHAR PANEL MOUNT

Supplier's Site Datasheet
 - 7200538 - RS Components, Ltd.
Corby, Northants, United Kingdom
The timer CUB 7T register the operating time of machinery and equipment Timer CUB7T with 8-digits-LCD-Display . Programmable with keypads on the frontside. Internal lithium battery provides up to 7 years of typical uninterrupted operations. Housed in a lightweight, high impact plastic case with a clear viewing window. The sealed front panel with silicon rubber keypads is IP65 protected. Timer have front panel keypads that can be used to reset the display. Optional plug-in terminal blocks are available Connection Type = Plug In Display Type = LCD Backlighting = Yes Input Type = Voltage Count Capacity = 99999999 Maximum Count Frequency = 10kHz Supply Voltage = 28 V dc Number of Digits = 8 Display Range = 0 - 99999999 Digit Height = 8.9 mm

The timer CUB 7T register the operating time of machinery and equipment
Timer CUB7T with 8-digits-LCD-Display. Programmable with keypads on the frontside. Internal lithium battery provides up to 7 years of typical uninterrupted operations. Housed in a lightweight, high impact plastic case with a clear viewing window. The sealed front panel with silicon rubber keypads is IP65 protected. Timer have front panel keypads that can be used to reset the display. Optional plug-in terminal blocks are available
Connection Type = Plug In
Display Type = LCD
Backlighting = Yes
Input Type = Voltage
Count Capacity = 99999999
Maximum Count Frequency = 10kHz
Supply Voltage = 28 V dc
Number of Digits = 8
Display Range = 0 - 99999999
Digit Height = 8.9 mm

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd.
Product Category Digital Timers Elapsed Time Indicators (ETIs)
Product Number RLC306-ND 7200538
Product Name Panel Meters - Counters, Hour Meters
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer
Technology Electronic
Direction Up Count
Reset Remote; Manual
Unlock Full Specs
to access all available technical data

Similar Products

Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Universal Digital Multi-Timer - AMT12-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Electronic Timer for Trailer Lighting - 48636-01 - Littelfuse, Inc.
Specs
Instrument Type Timer
Technology Electronic
View Details
Panel Mount Timer, TH Series - TH-7PH - Fargo Controls, Inc.
Specs
Operating Temperature -32 to 122 F (-36 to 50 C)
Instrument Type Timer
Technology Electronic
View Details