COUNTER LCD 6 CHAR PANEL MOUNT
| DigiKey | |
|---|---|
| Product Category | Digital Timers |
| Product Number | RLC3TR-33-ND |
| Product Name | Panel Meters - Counters, Hour Meters |
| Operating Temperature | -13 to 167 F (-25 to 75 C) |
| Instrument Type | Timer |
| Technology | Electronic |
| Direction | Up Count |
| Reset | Remote |