CT88 -- CIRCULAR TEMPERATURE CHART RECORDERS
OMEGA Engineering, Inc.
Circular Temperature Chart Recorders
CT88
Description
•
152 mm (6") Chart
•
Built-In Bi-Metal Temperature Sensor
•
On/Off Switch
•
Portable, Wall Mount, or Free-Standing
•
Durable Polycarbonate Case
•
Blinking “ON” Light and Low Battery Indicator
•
Large LCD Display (CT88D)
•
9-Volt Battery Operation
Description
•
152 mm (6") Chart
•
Built-In Bi-Metal Temperature Sensor
•
On/Off Switch
•
Portable, Wall Mount, or Free-Standing
•
Durable Polycarbonate Case
•
Blinking “ON” Light and Low Battery Indicator
•
Large LCD Display (CT88D)
•
9-Volt Battery Operation
Suppliers
Circular Temperature Chart Recorders
CT88
•
152 mm (6") Chart
•
Built-In Bi-Metal Temperature Sensor
•
On/Off Switch
•
Portable, Wall Mount, or Free-Standing
•
Durable Polycarbonate Case
•
Blinking “ON” Light and Low Battery Indicator
•
Large LCD Display (CT88D)
•
9-Volt Battery Operation
|
• | 152 mm (6") Chart |
|
• | Built-In Bi-Metal Temperature Sensor |
|
• | On/Off Switch |
|
• | Portable, Wall Mount, or Free-Standing |
|
• | Durable Polycarbonate Case |
|
• | Blinking “ON” Light and Low Battery Indicator |
|
• | Large LCD Display (CT88D) |
|
• | 9-Volt Battery Operation |
Buy Now
Technical Specifications
|
Product Category
|
Data Acquisition |
|
Product Number
|
CT88 |
|
Product Name
|
Circular Temperature Chart Recorders |
|
Data Acquisition
|
Chart Recorder
|
|
Form Factor
|
Panel / Chassis Mount
|
|
User Interface
|
Front Panel
|
|
Application
|
General Lab & Industrial
|
Unlock Full Specs
to access all available technical data
Similar Products
Outputs
Analog Voltage Output
DC Voltage
2 ~ 5V
View Details
2 suppliers
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Data Acquisition
DAQ Instrument; Input/Output Module
Form Factor
DIN Rail
Outputs
Analog Voltage Output; Analog Current Output; Frequency or Pulse Output
View Details
Data Acquisition
Input Module
Form Factor
Modular Bay or Slot System
Outputs
Analog Voltage Output
View Details
Form Factor
DIN Rail
Host Connection
2 ST-connectors each for RX and TX
Application
General Lab & Industrial
View Details