OMEGA ENGINEERING, INC.
CSH00095 -- STRIP HEATER OMEGA
OMEGA Engineering, Inc.
Strip Heater Omega
CSH00095
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH9219 |
|
Product Name
|
Strip Heater Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
7.77 inch (197 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
82.6 SCFM (140 m³/hr)
Maximum Sound Level
48 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
300 volts
Running Current
10 amps
View Details