OMEGA Engineering, Inc. Crystals CS15524-54M

Description
CRYSTAL 54MHZ 9PF SMD
Request a Quote Datasheet
Description
CRYSTAL 54MHZ 9PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS15524-54MTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 54MHZ 9PF SMD

CRYSTAL 54MHZ 9PF SMD

Buy Now Datasheet
Crystals - 644-CS15524-54MCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 54MHZ 9PF SMD

CRYSTAL 54MHZ 9PF SMD

Buy Now Datasheet
Crystals - 644-CS15524-54MDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 54MHZ 9PF SMD

CRYSTAL 54MHZ 9PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS15524-54MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals, Oscillators, Resonators Crystals -  - Win Source Electronics
Specs
Frequency 0.0328 MHz
Frequency Tolerance 20 %
Load Capacitance 6 pF
View Details
3 suppliers
4 Pin Crystal C5S - C5S-14.000-10-50100-X1-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 14 MHz
Load Capacitance 10 pF
View Details
Through Hole Crystals - ECS-122.8-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystal Units - 6720236 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49u
Features / Standards RoHS
Frequency Stability 50 ppm
View Details