ECS Inc. International Through Hole Crystals ECS-122.8-S-4X

Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Description
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The ECS-122.8-S-4X is a through-hole quartz crystal in the HC-49USX series, designed for stable frequency reference in electronic circuits. It features a low-profile resistance weld package with dimensions consistent with the HC-49USX form factor and uses 3rd overtone oscillation at 12.288 MHz, with a maximum equivalent series resistance of 120 Ω. The crystal supports a load capacitance specified in the part number, operates within a temperature range of -10°C to +70°C, and offers a frequency stability of ±50 ppm over that range. It meets RoHS compliance, has a drive level of 500 μW, shunt capacitance of 7 pF, and an aging rate of ±5 ppm over the first year at +25°C. The part is rated for reflow soldering with a peak temperature of 260°C for 10 seconds and has a moisture sensitivity level of 1.

Datasheet Summary
Powered by GS/AI

The ECS-122.8-S-4X is a through-hole quartz crystal in the HC-49USX series, designed for stable frequency reference in electronic circuits. It features a low-profile resistance weld package with dimensions consistent with the HC-49USX form factor and uses 3rd overtone oscillation at 12.288 MHz, with a maximum equivalent series resistance of 120 Ω. The crystal supports a load capacitance specified in the part number, operates within a temperature range of -10°C to +70°C, and offers a frequency stability of ±50 ppm over that range. It meets RoHS compliance, has a drive level of 500 μW, shunt capacitance of 7 pF, and an aging rate of ±5 ppm over the first year at +25°C. The part is rated for reflow soldering with a peak temperature of 260°C for 10 seconds and has a moisture sensitivity level of 1.

Suppliers

Company
Product
Description
Supplier Links
Through Hole Crystals - ECS-122.8-S-4X - ECS Inc. International
Lenexa, KS, United States
Through Hole Crystals
ECS-122.8-S-4X
Through Hole Crystals ECS-122.8-S-4X
Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications. Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors. Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Despite the rise in popularity of surface mount technology (SMT) in passive components, through hole packaging has remained an industry staple for eight decades for a reason. The simplicity and efficacy of this technology, along with its ability to be incorporated into a vast array of designs, make it an excellent choice for many different applications.

Crystals with through hole packing are ideal for larger components that will undergo a significant amount of mechanical stress, high voltage, and/or high power. This is because through hole soldering results in a stronger bond between the passive components and the circuit board. Example applications include transformers, connectors, semiconductors and electrolytic capacitors.

Other advantages to using through hole-mounted components include the compact design to decrease the component’s footprint on the circuit board, exceptional shock and vibration resistance, low frequencies and options for industrial temperature ranges and excellent aging and component longevity and durability.

Supplier's Site Datasheet
Crystals - X1101-ND - DigiKey
Thief River Falls, MN, United States
Crystals
X1101-ND
Crystals X1101-ND
12.288MHz ±30ppm Crystal Series 60 Ohms HC-49/US

12.288MHz ±30ppm Crystal Series 60 Ohms HC-49/US

Buy Now Datasheet
CRYSTAL 12.2880MHZ SERIES TH

CRYSTAL 12.2880MHZ SERIES TH

Supplier's Site

Technical Specifications

  ECS Inc. International DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Crystals Crystals Crystals
Product Number ECS-122.8-S-4X X1101-ND ECS-122.8-S-4X
Product Name Through Hole Crystals Crystals Crystals
Package / Form Factor Through Hole Crystals Through Hole; HC-49/US Through Hole
Features / Standards RoHS Lead-Free
Frequency 12.29 MHz 12.29 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-12-36-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Surface Mount Crystals - ECS-135.6-18-30-JEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystals - XC954-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; Cylindrical Can, Radial
Frequency Stability 50 ppm
Load Capacitance 18 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-100-20-30B-DU - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 10 MHz
View Details
5 suppliers