OMEGA Engineering, Inc. Crystals CS15310-78.125M

Description
CRYSTAL 78.125MHZ 9PF SMD
Request a Quote Datasheet
Description
CRYSTAL 78.125MHZ 9PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS15310-78.125MTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 78.125MHZ 9PF SMD

CRYSTAL 78.125MHZ 9PF SMD

Buy Now Datasheet
Crystals - 644-CS15310-78.125MDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 78.125MHZ 9PF SMD

CRYSTAL 78.125MHZ 9PF SMD

Buy Now Datasheet
Crystals - 644-CS15310-78.125MCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 78.125MHZ 9PF SMD

CRYSTAL 78.125MHZ 9PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS15310-78.125MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystals - 2195-CM7VT1ALOWESR32.768KHZ9PF20TBQATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 9 pF
View Details
Crystal Units - 6719356 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Hc-49-us smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - X031-ND - DigiKey
ECS Inc. International
Specs
Package / Form Factor Through Hole; HC-49/U
Frequency Stability 50 ppm
Operating Temperature -10 to 70 C (14 to 158 F)
View Details
Crystal Resonator - SMCE-3225 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details