OMEGA Engineering, Inc. Crystals CS15295-62.5M

Description
CRYSTAL 62.5MHZ 9PF SMD
Request a Quote Datasheet
Description
CRYSTAL 62.5MHZ 9PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS15295-62.5MCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 62.5MHZ 9PF SMD

CRYSTAL 62.5MHZ 9PF SMD

Buy Now Datasheet
Crystals - 644-CS15295-62.5MDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 62.5MHZ 9PF SMD

CRYSTAL 62.5MHZ 9PF SMD

Buy Now Datasheet
Crystals - 644-CS15295-62.5MTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 62.5MHZ 9PF SMD

CRYSTAL 62.5MHZ 9PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS15295-62.5MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
View Details
Through Hole Crystals - ECS-100-18-9X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 10 MHz
View Details
3 suppliers
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 6719498 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 30 ppm
View Details
2 suppliers