OMEGA Engineering, Inc. Crystals CS13724-38.4M

Description
CRYSTAL 38.4MHZ 6PF SMD
Request a Quote Datasheet
Description
CRYSTAL 38.4MHZ 6PF SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS13724-38.4MCT-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 38.4MHZ 6PF SMD

CRYSTAL 38.4MHZ 6PF SMD

Buy Now Datasheet
Crystals - 644-CS13724-38.4MDKR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 38.4MHZ 6PF SMD

CRYSTAL 38.4MHZ 6PF SMD

Buy Now Datasheet
Crystals - 644-CS13724-38.4MTR-ND - DigiKey
Thief River Falls, MN, United States
CRYSTAL 38.4MHZ 6PF SMD

CRYSTAL 38.4MHZ 6PF SMD

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS13724-38.4MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225 24MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 24 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - CSM-7X-3L - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 3.57 to 70 MHz
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-7PF-100PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
Crystal Oscillators - 6719662 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details