OMEGA Engineering, Inc. Crystals CS10925-32M

Description
32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS10925-32MTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead

32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS10925-32MCT-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead

32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS10925-32MDKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead

32MHz Crystal 6pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS10925-32MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-18-23G-JGN-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
5 suppliers
Crystal, Smd Cer 32.768Khz 12.5; Frequency Nom Micro Crystal - 94M6639 - Newark, An Avnet Company
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 0.0328 MHz
View Details
4 Pin Crystal C5S - C5S-12.000-18-1020-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C5S
Frequency 12 MHz
Load Capacitance 18 pF
View Details