OMEGA Engineering, Inc. Crystals CS10820-24M

Description
24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS10820-24MCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS10820-24MDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS10820-24MTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS10820-24MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 48MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS; Lead-Free
Frequency 48 MHz
View Details
Surface Mount Crystals - ECS-122.8-20-30B-AEM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TC-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C3E - C3E-16.000-12-3030-X-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 16 MHz
Load Capacitance 12 pF
View Details