OMEGA Engineering, Inc. Crystals CS08891-24M

Description
24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS08891-24MTR-ND - DigiKey
Thief River Falls, MN, United States
24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08891-24MCT-ND - DigiKey
Thief River Falls, MN, United States
24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08891-24MDKR-ND - DigiKey
Thief River Falls, MN, United States
24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

24MHz Crystal 6pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS08891-24MTR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-3225H 40MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 40 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-120-18-5PX-CKM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-12.5PF-20PPM-TB-QATR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
Crystal Oscillators - 6719696 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details