OMEGA Engineering, Inc. Crystals CS08742-25M

Description
25MHz Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
25MHz Crystal 20pF 80 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS08742-25MCT-ND - DigiKey
Thief River Falls, MN, United States
25MHz Crystal 20pF 80 Ohms 4-SMD, No Lead

25MHz Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08742-25MDKR-ND - DigiKey
Thief River Falls, MN, United States
25MHz Crystal 20pF 80 Ohms 4-SMD, No Lead

25MHz Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08742-25MTR-ND - DigiKey
Thief River Falls, MN, United States
25MHz Crystal 20pF 80 Ohms 4-SMD, No Lead

25MHz Crystal 20pF 80 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS08742-25MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Crystals - ECS-120-18-33-AGN-TR3 - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-10PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Crystal Units - 6720306 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystal Oscillators - 6719848 - RS Components, Ltd.
Aker Technology USA Corporation
Specs
Package / Form Factor Smd
Features / Standards RoHS
Frequency Stability 50 ppm
View Details