OMEGA Engineering, Inc. Crystals CS08718-48M

Description
48MHz Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
48MHz Crystal 8pF 50 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS08718-48MCT-ND - DigiKey
Thief River Falls, MN, United States
48MHz Crystal 8pF 50 Ohms 4-SMD, No Lead

48MHz Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08718-48MDKR-ND - DigiKey
Thief River Falls, MN, United States
48MHz Crystal 8pF 50 Ohms 4-SMD, No Lead

48MHz Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS08718-48MTR-ND - DigiKey
Thief River Falls, MN, United States
48MHz Crystal 8pF 50 Ohms 4-SMD, No Lead

48MHz Crystal 8pF 50 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS08718-48MCT-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCM-2016 26MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 26 MHz
Frequency Stability 10 ppm
View Details
Surface Mount Crystals - ECS-135.60-18-33-AGM-TR - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
3 suppliers
Crystals - 2195-CM7V-T1A-32.768KHZ-12.5PF-20PPM-TA-QCCT-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
3 suppliers
2 Pin Crystal CAA - CAA-25.000-18-3050-X-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; CAA
Frequency 25 MHz
Load Capacitance 18 pF
View Details