OMEGA Engineering, Inc. Crystals CS07826-16M

Description
16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS07826-16MDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS07826-16MTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS07826-16MCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS07826-16MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-2016 25MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
Frequency Stability 10 ppm
View Details
Through Hole Crystals - ECS-120-18-4X-CKM - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12 MHz
View Details
4 suppliers
Crystals - CM8V-T1A-LOW-ESR-32.768KHZ-12.5PF-20-TC-QADKR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Frequency Stability 20 ppm
Load Capacitance 12.5 pF
View Details
4 Pin Crystal C3E - C3E-20.000-12-1010-X - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 20 MHz
Load Capacitance 12 pF
View Details
3 suppliers