OMEGA Engineering, Inc. Crystals CS06655-16M

Description
16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS06655-16MDKR-ND - DigiKey
Thief River Falls, MN, United States
16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS06655-16MTR-ND - DigiKey
Thief River Falls, MN, United States
16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS06655-16MCT-ND - DigiKey
Thief River Falls, MN, United States
16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead

16MHz Crystal 8pF 200 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS06655-16MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

4 Pin Crystal C3E - C3E-32.000-12-1010-M - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C3E
Frequency 32 MHz
Load Capacitance 12 pF
View Details
Crystal Units - 6720280 - RS Components, Ltd.
RS Components, Ltd.
Specs
Package / Form Factor Hc-49-us
Features / Standards RoHS
Frequency Stability 50 ppm
View Details
Crystals - 2195-CM8V-T1A-32.768KHZ-12.5PF-20PPM-TB-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 12.5 pF
View Details
2 suppliers
Surface Mount Crystals - ECS-135.6-18-30BQ-DS - ECS Inc. International
Specs
Package / Form Factor Surface Mount
Features / Standards RoHS
Frequency 13.56 MHz
View Details
2 suppliers