OMEGA Engineering, Inc. Crystals CS06465-32M

Description
32MHz Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet
Description
32MHz Crystal 10pF 60 Ohms 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Crystals - 644-CS06465-32MDKR-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 10pF 60 Ohms 4-SMD, No Lead

32MHz Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS06465-32MCT-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 10pF 60 Ohms 4-SMD, No Lead

32MHz Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet
Crystals - 644-CS06465-32MTR-ND - DigiKey
Thief River Falls, MN, United States
32MHz Crystal 10pF 60 Ohms 4-SMD, No Lead

32MHz Crystal 10pF 60 Ohms 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Crystals
Product Number 644-CS06465-32MDKR-ND
Product Name Crystals
Package / Form Factor Surface Mount; 4-SMD, No Lead
Unlock Full Specs
to access all available technical data

Similar Products

Crystal Resonator - SMCE-3225 16MHz - Interquip Electronics Co., Ltd.
Interquip Electronics Co., Ltd.
Specs
Features / Standards RoHS; Lead-Free
Frequency 16 MHz
Frequency Stability 20 ppm
View Details
Through Hole Crystals - ECS-122.8-S-4X - ECS Inc. International
Specs
Package / Form Factor Through Hole Crystals
Features / Standards RoHS
Frequency 12.29 MHz
View Details
3 suppliers
Crystals - 2195-CC7V-T1A-32.768KHZ-7PF-20PPM-TA-QCTR-ND - DigiKey
Specs
Package / Form Factor Surface Mount; 2-SMD, No Lead
Features / Standards Lead-Free
Load Capacitance 7 pF
View Details
2 suppliers
4 Pin Crystal C16 - C16-40.000-8-1015-R - Aker Technology USA Corporation
Aker Technology USA Corporation
Specs
Package / Form Factor Surface Mount; C16
Frequency 40 MHz
Load Capacitance 8 pF
View Details
2 suppliers