OMEGA Engineering, Inc. Thermocouple, Type K, 260Deg C, 1M; Thermocouple Type Omega CO1-K

Description
THERMOCOUPLE, TYPE K, 260DEG C, 1M; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet
Description
THERMOCOUPLE, TYPE K, 260DEG C, 1M; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thermocouple, Type K, 260Deg C, 1M; Thermocouple Type Omega - 27C3500 - Newark, An Avnet Company
Chicago, IL, United States
Thermocouple, Type K, 260Deg C, 1M; Thermocouple Type Omega
27C3500
Thermocouple, Type K, 260Deg C, 1M; Thermocouple Type Omega 27C3500
THERMOCOUPLE, TYPE K, 260DEG C, 1M; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

THERMOCOUPLE, TYPE K, 260DEG C, 1M; Thermocouple Type:K; Sensing Temperature Min:0°C; Sensing Temperature Max:260°C; Sensor Body Material:-; Lead Length - Imperial:40"; Lead Length - Metric:1m; Probe Length - Imperial:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 27C3500
Product Name Thermocouple, Type K, 260Deg C, 1M; Thermocouple Type Omega
Type K
Unlock Full Specs
to access all available technical data

Similar Products

PS-7016 16-Point Channel Controller -  - DOD Technologies Inc.
Specs
Features Datalogger
Interface Digital Front Panel
View Details
CO2 Controller for Mushroom Farms -  - CO2Meter.com
Specs
Accuracy 5.0 ±% FS
View Details
SLC 5/05 16K Controller - 1747-L551 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Form Factor Chassis
Standards and Compliance Other; GOST,KC,MARINE
View Details