OMEGA Engineering, Inc. Programmable Strain/Process Controller CNiS3222-C24-DC

Description
High Quality FREE 5-Year Warranty High Accuracy 0.03% Rdg User Friendly, Simple to Configure Free Software, Active X Controls Electronic Indicator and Controller Models Available
Description
High Quality FREE 5-Year Warranty High Accuracy 0.03% Rdg User Friendly, Simple to Configure Free Software, Active X Controls Electronic Indicator and Controller Models Available

Suppliers

Company
Product
Description
Supplier Links
Programmable Strain/Process Controller - CNiS3222-C24-DC - OMEGA Engineering, Inc.
Norwalk, CT, USA
Programmable Strain/Process Controller
CNiS3222-C24-DC
Programmable Strain/Process Controller CNiS3222-C24-DC
High Quality FREE 5-Year Warranty High Accuracy 0.03% Rdg User Friendly, Simple to Configure Free Software, Active X Controls Electronic Indicator and Controller Models Available
  • High Quality
  • FREE 5-Year Warranty
  • High Accuracy 0.03% Rdg
  • User Friendly, Simple to Configure
  • Free Software, Active X Controls
  • Electronic Indicator and Controller Models Available
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number CNiS3222-C24-DC
Product Name Programmable Strain/Process Controller
Outputs Analog; Relay
Features Adjustable Display; Alarms; Set Points
Display Type Numeric; Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Modbus Large Digital Display - DPM-300 - BinMaster, Inc.
Specs
Features Alarms
Display Type Combination
Character Size Larger than 0.56 (14.2mm)
View Details
Digital Panel Meter - MFM384-C-CU - Altech Corp.
Specs
Display Technology LCD
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
2 suppliers
 - Digital Panel Meters for Thermocouple Temperature Applications, L20000JC - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details