OMEGA Engineering, Inc. Programmable Temp/Pressure Controller CNi1633

Description
Now with Embedded Internet (EI Option CNi16D Series) First Full Series of Instruments with Programmable Color Displays User Friendly, Simple to Configure High Quality! 5-Year Warranty Std. Free Software, Active X Controls Selectable Full Autotune PID Control High Accuracy: ±0.5°C (0.9°F), 0.03% Reading Built-in 24 Vdc Excitation, Standard on units without DC power or communication options NEMA-4, IP65 Front Bezel Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) 2 Outputs: Control, Alarm, or Retransmission of Process Variable. Universal Inputs: Thermocouple, RTD, Process Voltage/Current Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8 Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Description
Now with Embedded Internet (EI Option CNi16D Series) First Full Series of Instruments with Programmable Color Displays User Friendly, Simple to Configure High Quality! 5-Year Warranty Std. Free Software, Active X Controls Selectable Full Autotune PID Control High Accuracy: ±0.5°C (0.9°F), 0.03% Reading Built-in 24 Vdc Excitation, Standard on units without DC power or communication options NEMA-4, IP65 Front Bezel Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) 2 Outputs: Control, Alarm, or Retransmission of Process Variable. Universal Inputs: Thermocouple, RTD, Process Voltage/Current Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8 Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers

Suppliers

Company
Product
Description
Supplier Links
Programmable Temp/Pressure Controller - CNi1633 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Programmable Temp/Pressure Controller
CNi1633
Programmable Temp/Pressure Controller CNi1633
Now with Embedded Internet (EI Option CNi16D Series) First Full Series of Instruments with Programmable Color Displays User Friendly, Simple to Configure High Quality! 5-Year Warranty Std. Free Software, Active X Controls Selectable Full Autotune PID Control High Accuracy: ±0.5°C (0.9°F), 0.03% Reading Built-in 24 Vdc Excitation, Standard on units without DC power or communication options NEMA-4, IP65 Front Bezel Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F) 2 Outputs: Control, Alarm, or Retransmission of Process Variable. Universal Inputs: Thermocouple, RTD, Process Voltage/Current Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8 Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
  • Now with Embedded Internet (EI Option CNi16D Series)
  • First Full Series of Instruments with
    Programmable Color Displays
  • User Friendly, Simple to Configure
  • High Quality! 5-Year Warranty Std.
  • Free Software, Active X Controls
  • Selectable Full Autotune PID Control
  • High Accuracy:
    ±0.5°C (0.9°F), 0.03% Reading
  • Built-in 24 Vdc Excitation, Standard on units without DC power or
    communication options
  • NEMA-4, IP65 Front Bezel
  • Temperature Stability ±0.04°C/°C RTD and ±0.05°C/°C TC @ 25°C (77°F)
  • 2 Outputs: Control, Alarm, or Retransmission of Process Variable.
  • Universal Inputs: Thermocouple, RTD, Process Voltage/Current
  • Related Low Cost i Series Panel Meters are available without Control Outputs. Refer to DPi32, DPi16, DPi8
  • Related i Series Strain and Process Meters and Controllers are available with a Variety of Outputs and Commnunications. Refer to DPiS Panel Meters and CNiS Controllers
Buy Now

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Digital Panel Meters
Product Number CNi1633
Product Name Programmable Temp/Pressure Controller
Outputs Relay
Features Adjustable Display; Alarms; Set Points
Display Type Numeric; Alphanumeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 4.0
Unlock Full Specs
to access all available technical data

Similar Products

Digital Panel Meter - MFM374-CU - Altech Corp.
Specs
Display Technology LED
Voltage Range 11 to 519 volts
Frequency Range 45 to 65 Hz
View Details
 - Digital Panel Meter for Thermocouple Temperature - Laurel Electronics LLC
Specs
Display Type Numeric
Character Size 0.37 (9.4mm) to 0.56 (14.2mm)
Number Digits 5.0
View Details
6 Digit LED Display Panel Meter - SANTEST GKS-01 - Exsenco, LLC
Specs
Outputs Parallel Communications (optional feature); Serial Communications
Features Adjustable Display; Alarms; Set Points
Display Type Numeric
View Details