OMEGA ENGINEERING, INC.
CN8PT-305-C24-DC -- PT SERIES CNTL,TEMP/PR OMEGA
OMEGA Engineering, Inc.
Pt Series Cntl,temp/pr Omega
CN8PT-305-C24-DC
Description
PT SERIES CNTL,TEMP/PR
Description
PT SERIES CNTL,TEMP/PR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH6667 |
|
Product Name
|
Pt Series Cntl,temp/pr Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
196 SCFM (333 m³/hr)
Blower/Fan Type
Axial Fan
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.5835 to ? in H2O (1.09 to ? Torr)
Maximum Sound Level
46.8 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
125 volts
Running Current
10 amps
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
44.5 SCFM (75.64 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details