OMEGA ENGINEERING, INC.
CN8EPT-304-006-DC -- PT SERIES CNTL,TEMP/PR OMEGA
OMEGA Engineering, Inc.
Pt Series Cntl,temp/pr Omega
CN8EPT-304-006-DC
Description
PT SERIES CNTL,TEMP/PR
Description
PT SERIES CNTL,TEMP/PR
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH6397 |
|
Product Name
|
Pt Series Cntl,temp/pr Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
176 SCFM (299 m³/hr)
Maximum Sound Level
53 dbA
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
294 SCFM (500 m³/hr)
Nominal Voltage
120 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5.5 SCFM (9.35 m³/hr)
Maximum Static Pressure
0.0 in H2O (0.0 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Thickness/Length
14.66 inch (372 mm)
View Details