OMEGA ENGINEERING, INC.
CN8552V10-DC1-DC2-C4 -- TEMP CTRL W/RS-485 NOCE OMEGA
OMEGA Engineering, Inc.
Temp Ctrl W/rs-485 Noce Omega
CN8552V10-DC1-DC2-C4
Description
TEMP CTRL W/RS-485 NOCE
Description
TEMP CTRL W/RS-485 NOCE
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH8020 |
|
Product Name
|
Temp Ctrl W/rs-485 Noce Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
155 SCFM (263 m³/hr)
Nominal Voltage
230 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Application
Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow
112 SCFM (190 m³/hr)
Maximum Sound Level
46 dbA
View Details
Qualtek Electronics Corp.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
94.5 SCFM (161 m³/hr)
Maximum Static Pressure
0.3500 in H2O (0.6539 Torr)
View Details
2 suppliers