Qualtek Electronics Corp. AC Fans FAA1-12038NBHT31

Description
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 94.5 CFM (2.65m³/min) 2 Terminals
Request a Quote Datasheet
Description
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 94.5 CFM (2.65m³/min) 2 Terminals
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
AC Fans - Q590-ND - DigiKey
Thief River Falls, MN, United States
AC Fans
Q590-ND
AC Fans Q590-ND
Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 94.5 CFM (2.65m³/min) 2 Terminals

Fan Tubeaxial 115VAC Square - 119.5mm L x 119.5mm H Ball 94.5 CFM (2.65m³/min) 2 Terminals

Buy Now Datasheet
FAN 120X38MM BALL 115VAC TERM - 70111342 - Allied Electronics, Inc.
Fort Worth, TX, USA
FAN 120X38MM BALL 115VAC TERM
70111342
FAN 120X38MM BALL 115VAC TERM 70111342
Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve, and Hydro Dynamic with a wide range of speeds. AC fans are available from 115 to 230 VAC and sizes from 60 mm to 280 mm, DC fans from are available from 3.3-60 VDC and sizes from 20 mm to 254 mm with a large array of functions and special features.

Qualtek Electronics offers a complete line of low cost AC and DC axial fans produced in high tech facilities assuring high quality standards with large production capabilities. Qualtek's AC and DC fans are offered in a large variety of bearing types: 2-Ball, 1-Ball 1-Sleeve, Sleeve, and Hydro Dynamic with a wide range of speeds. AC fans are available from 115 to 230 VAC and sizes from 60 mm to 280 mm, DC fans from are available from 3.3-60 VDC and sizes from 20 mm to 254 mm with a large array of functions and special features.

Supplier's Site

Technical Specifications

  DigiKey Allied Electronics, Inc.
Product Category Electronic Cooling Fans Electronic Cooling Fans
Product Number Q590-ND 70111342
Product Name AC Fans FAN 120X38MM BALL 115VAC TERM
Application Industrial/Commercial Fans and Blowers Industrial/Commercial Fans and Blowers
Maximum Air Flow 94.5 SCFM (161 m³/hr) 53.5 to 94.5 SCFM (90.94 to 161 m³/hr)
Maximum Static Pressure 0.3500 in H2O (0.6539 Torr)
Maximum Sound Level 44.5 dbA 39.2 to 44.5 dbA
Nominal Voltage 115 volts 115 volts
Unlock Full Specs
to access all available technical data

Similar Products

DC Brushless Fans (BLDC) - FAD1-04010BAAW11-ND - DigiKey
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 3.3 SCFM (5.61 m³/hr)
Maximum Static Pressure 0.0440 in H2O (0.0822 Torr)
View Details
2 suppliers
Nominal Rated Voltage Ac Finder - 92X8683 - Newark, An Avnet Company
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 135 SCFM (230 m³/hr)
Nominal Voltage 120 volts
View Details
4010-5 Series 1.20 Watt (W) Power Brushless Direct Current (DC) Axial Fan - D4010X12BPLP1b-5 - Pelonis Technologies, Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Static Pressure 0.1890 to ? in H2O (0.3531 to ? Torr)
Maximum Sound Level 27.2 dbA
View Details
SANYO DENKI Cooling Fans - Long Life Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details