OMEGA Engineering, Inc. Temperature/process Controller, 1/16 Din; Thermocouple Type Omega CN4116-DC1-R2

Description
TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN; Thermocouple Type:E, J, K, N, R, S, Pt100, RTD; Operating Temperature Max:60°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.3%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet
Description
TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN; Thermocouple Type:E, J, K, N, R, S, Pt100, RTD; Operating Temperature Max:60°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.3%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature/process Controller, 1/16 Din; Thermocouple Type Omega - 61AH5764 - Newark, An Avnet Company
Chicago, IL, United States
Temperature/process Controller, 1/16 Din; Thermocouple Type Omega
61AH5764
Temperature/process Controller, 1/16 Din; Thermocouple Type Omega 61AH5764
TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN; Thermocouple Type:E, J, K, N, R, S, Pt100, RTD; Operating Temperature Max:60°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.3%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

TEMPERATURE/PROCESS CONTROLLER, 1/16 DIN; Thermocouple Type:E, J, K, N, R, S, Pt100, RTD; Operating Temperature Max:60°C; Operating Temperature Min:-10°C; Temperature Accuracy ±:0.3%; Output Voltage Max:250VAC; Output Voltage Min:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Universal Process Controllers
Product Number 61AH5764
Product Name Temperature/process Controller, 1/16 Din; Thermocouple Type Omega
Controller Type Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Sample Gas Feed Unit - SCC-S - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Controller Type Flow
Control Limit
Form Factor Rack
View Details
Web Controller -  - ESPEC North America Inc | Qualmark Products and Services
ESPEC North America Inc | Qualmark Products and Services
Specs
Features Datalogger; PC-Based
Interface Computer Programmable; Network; Web
Communication / Port Type RS-232
View Details
UVIC-B UltraVoice® Integrated Controller -  - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Type Current Loop (Transmitter) Excitation
View Details