OMEGA Engineering, Inc. Temperature Controller CN1001

Description
The CN1000 Series combines the features of a controller, monitor and temperature limit alarm into one easy-to-use digital meter for applications that require maximum versatility. The CN1001TC is selectable for J, K, T or J DIN thermocouple input with 1° resolution. The CN1001RTD is selectable for 2, 3, or 4-wire, 100 ohm Platinum RTD inputs (alpha = 0.00385) with 0.1degree resolution. Dual independent setpoints are available and are programmable for proportional or ON/OFF operation. The standard analog output is a retransmission of the temperature input and can be sent to a remote chart recorder, datalogger or data acquisition system.
Datasheet
Description
The CN1000 Series combines the features of a controller, monitor and temperature limit alarm into one easy-to-use digital meter for applications that require maximum versatility. The CN1001TC is selectable for J, K, T or J DIN thermocouple input with 1° resolution. The CN1001RTD is selectable for 2, 3, or 4-wire, 100 ohm Platinum RTD inputs (alpha = 0.00385) with 0.1degree resolution. Dual independent setpoints are available and are programmable for proportional or ON/OFF operation. The standard analog output is a retransmission of the temperature input and can be sent to a remote chart recorder, datalogger or data acquisition system.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Controller - CN1001 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Temperature Controller
CN1001
Temperature Controller CN1001
The CN1000 Series combines the features of a controller, monitor and temperature limit alarm into one easy-to-use digital meter for applications that require maximum versatility. The CN1001TC is selectable for J, K, T or J DIN thermocouple input with 1° resolution. The CN1001RTD is selectable for 2, 3, or 4-wire, 100 ohm Platinum RTD inputs (alpha = 0.00385) with 0.1degree resolution. Dual independent setpoints are available and are programmable for proportional or ON/OFF operation. The standard analog output is a retransmission of the temperature input and can be sent to a remote chart recorder, datalogger or data acquisition system.

The CN1000 Series combines the features of a controller, monitor and temperature limit alarm into one easy-to-use digital meter for applications that require maximum versatility. The CN1001TC is selectable for J, K, T or J DIN thermocouple input with 1° resolution. The CN1001RTD is selectable for 2, 3, or 4-wire, 100 ohm Platinum RTD inputs (alpha = 0.00385) with 0.1degree resolution. Dual independent setpoints are available and are programmable for proportional or ON/OFF operation. The standard analog output is a retransmission of the temperature input and can be sent to a remote chart recorder, datalogger or data acquisition system.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Temperature Controllers
Product Number CN1001
Product Name Temperature Controller
Control Limit; PID
Form Factor Chassis
Interface Digital Front Panel
Temperature Thermocouple; RTD / Thermistor
Standards and Compliance Other; CE, UL
Unlock Full Specs
to access all available technical data

Similar Products

Environmental Test Chamber Touch Screen Controller - CSZ EZT-570S - Cincinnati Sub-Zero Products
Specs
Controller Type Environmental; Humidity; Laboratory
Control Limit; PID; Fuzzy Logic
Features Datalogger; Is a Chart Recorder
View Details
Temperature Controls - 837-A3AX503 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details