OMEGA ENGINEERING, INC.
CL908 -- INSERT, 5/16DIA X 6L OMEGA
OMEGA Engineering, Inc.
Insert, 5/16dia X 6l Omega
CL908
Description
INSERT, 5/16"DIA X 6"L
Description
INSERT, 5/16"DIA X 6"L
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH4068 |
|
Product Name
|
Insert, 5/16dia X 6l Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Motor Type
DC
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
368 SCFM (625 m³/hr)
Maximum Static Pressure
0.7507 in H2O (1.4 Torr)
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
75.1 SCFM (128 m³/hr)
Maximum Sound Level
50.2 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
View Details