OMEGA Engineering, Inc. Insert, 1/4dia X 4l Omega CL905

Description
INSERT, 1/4"DIA X 4"L
Description
INSERT, 1/4"DIA X 4"L

Suppliers

Company
Product
Description
Supplier Links
Insert, 1/4dia X 4l Omega - 61AH4062 - Newark, An Avnet Company
Chicago, IL, United States
Insert, 1/4dia X 4l Omega
61AH4062
Insert, 1/4dia X 4l Omega 61AH4062
INSERT, 1/4"DIA X 4"L

INSERT, 1/4"DIA X 4"L

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electronic Cooling Fans
Product Number 61AH4062
Product Name Insert, 1/4dia X 4l Omega
Application Industrial/Commercial Fans and Blowers
Unlock Full Specs
to access all available technical data

Similar Products

Electrical - Climate Control - Filtered Fans - PFA30000T3RBK - Hammond Manufacturing Company Inc.
Specs
Application Industrial/Commercial Fans and Blowers
View Details
ADDA Cooling Fans - DC Cooling Fans - Rego Electronics Inc.
Specs
Application Industrial/Commercial Fans and Blowers
Blower/Fan Type Axial Fan
Motor Type DC
View Details
Axial Fan - 125DL 48 VDC - Rosenberg USA
Specs
Application Industrial/Commercial Fans and Blowers; Military/Aerospace Fans and Blowers
Maximum Air Flow 57 SCFM (96.88 m³/hr)
Maximum Sound Level 30 dbA
View Details
30x30x10mm, 12 VDC, 4 CFM, 2 Wire Leads, Hydro Dynamic Bearing DC Axial Fan - FAD1-03010CHHW11 - Qualtek Electronics Corp.
Specs
Application Industrial/Commercial Fans and Blowers
Maximum Air Flow 4 SCFM (6.8 m³/hr)
Maximum Static Pressure 0.2000 in H2O (0.3737 Torr)
View Details
3 suppliers