OMEGA ENGINEERING, INC.
CIR-3084/120V -- CARTRIDGE HEATER 500W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 500W Omega
CIR-3084/120V
Description
CARTRIDGE HEATER - 500W
Description
CARTRIDGE HEATER - 500W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3607 |
|
Product Name
|
Cartridge Heater 500W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
5300 SCFM (9009 m³/hr)
Maximum Sound Level
76 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
110 to 120 SCFM (187 to 204 m³/hr)
Nominal Voltage
115 volts
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Axial Fan
Thickness/Length
0.98 to 1.50 inch (25 to 38 mm)
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.1331 to ? in H2O (0.2486 to ? Torr)
Maximum Sound Level
27.6 dbA
View Details