OMEGA ENGINEERING, INC.
CIR-2065/120V -- CARTRIDGE HEATER 400W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 400W Omega
CIR-2065/120V
Description
CARTRIDGE HEATER - 400W
Description
CARTRIDGE HEATER - 400W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3334 |
|
Product Name
|
Cartridge Heater 400W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
324 to 356 SCFM (550 to 605 m³/hr)
Nominal Power
75 to 102 watts
View Details
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
248 SCFM (421 m³/hr)
Maximum Static Pressure
0.9900 in H2O (1.85 Torr)
View Details
Hammond Manufacturing Company Inc.
Application
Industrial/Commercial Fans and Blowers
Nominal Voltage
115 volts
Nominal Power
11 watts
View Details