OMEGA ENGINEERING, INC.
CIR-20131/120V -- CARTRIDGE HEATER 125W OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 125W Omega
CIR-20131/120V
Description
CARTRIDGE HEATER - 125W
Description
CARTRIDGE HEATER - 125W
Technical Specifications
|
Product Category
|
Electronic Cooling Fans |
|
Product Number
|
61AH3118 |
|
Product Name
|
Cartridge Heater 125W Omega |
|
Application
|
Industrial/Commercial Fans and Blowers
|
Unlock Full Specs
to access all available technical data
Similar Products
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
1447 SCFM (2460 m³/hr)
Maximum Sound Level
78 dbA
View Details
Application
Industrial/Commercial Fans and Blowers
Blower/Fan Type
Centrifugal Blower (radial)
Thickness/Length
0.28 to 1.26 inch (7 to 32 mm)
View Details
Finder S.p.A. con unico socio
Application
Industrial/Commercial Fans and Blowers
Maximum Air Flow
58.83 to 67.66 SCFM (100 to 115 m³/hr)
Nominal Power
29 to 25 watts
View Details
Pelonis Technologies, Inc.
Application
Industrial/Commercial Fans and Blowers
Maximum Static Pressure
0.6059 to ? in H2O (1.13 to ? Torr)
Maximum Sound Level
46.83 dbA
View Details