Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
UNIVERSAL PROCESS CONTROLLERS
OMEGA ENGINEERING, INC.
CIR-2013/120V -- CARTRIDGE HEATER 100W ROHS COMPLIANT OMEGA
OMEGA Engineering, Inc.
Cartridge Heater 100W Rohs Compliant Omega
CIR-2013/120V
Description
CARTRIDGE HEATER - 100W ROHS COMPLIANT: YES
Newark, An Avnet Company
Done
Description
CARTRIDGE HEATER - 100W ROHS COMPLIANT: YES
Suppliers
Company
Product
Description
Supplier Links
Newark, An Avnet Company
Chicago, IL, United States
Cartridge Heater 100W Rohs Compliant Omega
61J4135
Cartridge Heater 100W Rohs Compliant Omega
61J4135
CARTRIDGE HEATER - 100W ROHS COMPLIANT: YES
CARTRIDGE HEATER - 100W ROHS COMPLIANT: YES
Supplier's Site
Technical Specifications
Newark, An Avnet Company
Product Category
Universal Process Controllers
Product Number
61J4135
Product Name
Cartridge Heater 100W Rohs Compliant Omega
Unlock Full Specs
to access all available technical data
Similar Products
ESPEC North America Inc | Qualmark Products and Services
Web Controller
Specs
Features
Datalogger; PC-Based
Interface
Computer Programmable; Network; Web
Communication / Port Type
RS-232
View Details
ABB Measurement & Analytics
Universal Process Controller
Control Master CM30
Specs
Control
Limit; Linear; PID
Features
Multi-Function
Form Factor
DIN
View Details
Allen-Bradley / Rockwell Automation
SLC 5/05 32K Controller
1747-L552
Specs
Form Factor
Chassis
Standards and Compliance
Other; GOST,KC,MARINE
View Details
CO2Meter.com
CO2 Controller for Mushroom Farms
Specs
Accuracy
5.0 ±% FS
View Details