OMEGA Engineering, Inc. Water-Resistant Conductivity Meters CDH-720

Description
The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe and 2 meter (6.6') cable with a 1 /2 " thread for flow-thru mounting. The probe has a temperature sensor that will automatically compensate against temperature changes from 5 to 50°C (41 to 122°F) with a ß of 2% per degree. In the measurement mode, a red LED will warn the user in the event the reading is outside of the alarm interval. A front trimmer allows manual calibration at 1 point. The electrical circuitry is tightly sealed inside the water-resistant enclosure. In addition, thanks to the molded hook, the CDH-720 and TDS-720 Series be easily and quickly installed anywhere. The specially designed casing is stable and will not roll off a table. The 12 VDC power supply makes it ideal for continuous monitoring over extended periods of time.
Datasheet
Description
The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe and 2 meter (6.6') cable with a 1 /2 " thread for flow-thru mounting. The probe has a temperature sensor that will automatically compensate against temperature changes from 5 to 50°C (41 to 122°F) with a ß of 2% per degree. In the measurement mode, a red LED will warn the user in the event the reading is outside of the alarm interval. A front trimmer allows manual calibration at 1 point. The electrical circuitry is tightly sealed inside the water-resistant enclosure. In addition, thanks to the molded hook, the CDH-720 and TDS-720 Series be easily and quickly installed anywhere. The specially designed casing is stable and will not roll off a table. The 12 VDC power supply makes it ideal for continuous monitoring over extended periods of time.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Water-Resistant Conductivity Meters - CDH-720 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Water-Resistant Conductivity Meters
CDH-720
Water-Resistant Conductivity Meters CDH-720
The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe and 2 meter (6.6') cable with a 1 /2 " thread for flow-thru mounting. The probe has a temperature sensor that will automatically compensate against temperature changes from 5 to 50°C (41 to 122°F) with a ß of 2% per degree. In the measurement mode, a red LED will warn the user in the event the reading is outside of the alarm interval. A front trimmer allows manual calibration at 1 point. The electrical circuitry is tightly sealed inside the water-resistant enclosure. In addition, thanks to the molded hook, the CDH-720 and TDS-720 Series be easily and quickly installed anywhere. The specially designed casing is stable and will not roll off a table. The 12 VDC power supply makes it ideal for continuous monitoring over extended periods of time.

The CDH-720 and TDS-720 Series water-resistant conductivity/TDS meters are OMEGA’s reply to requests of accurate, low maintenance process monitoring equipment at affordable costs. Four different models are available to cover all applications. Each meter is supplied with a direct 2 pin probe and 2 meter (6.6') cable with a 1 /2 " thread for flow-thru mounting. The probe has a temperature sensor that will automatically compensate against temperature changes from 5 to 50°C (41 to 122°F) with a ß of 2% per degree. In the measurement mode, a red LED will warn the user in the event the reading is outside of the alarm interval. A front trimmer allows manual calibration at 1 point. The electrical circuitry is tightly sealed inside the water-resistant enclosure. In addition, thanks to the molded hook, the CDH-720 and TDS-720 Series be easily and quickly installed anywhere. The specially designed casing is stable and will not roll off a table. The 12 VDC power supply makes it ideal for continuous monitoring over extended periods of time.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Testing Instruments
Product Number CDH-720
Product Name Water-Resistant Conductivity Meters
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Portable; In-situ / Field
Instrument Specific Features Automatic Temperature Compensation
Accuracy 2 ±% Full Scale
Conductivity Range 0.0 to 9990 µS/cm
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
UviTec Surfactants Sensor -  - ABB Measurement & Analytics
ABB Measurement & Analytics
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Wall mountable
Features and Functionality Self-test / Diagnostics
View Details
pH Meter - PCE-PH 30 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH; Measures Conductivity / Dissolved Solids
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details