OMEGA Engineering, Inc. Dual Channel Conductivity Controller CDCN-91

Description
The CDCN-91 series dual channel conductivity/resisti vity controller is a two-channel input device equipped with three scalable 4 to 20 mA outputs and four programmable relays. A selector switch activates two open collector outputs in place of two of the relays for extraordinary output versatility. Dual input and advanced control capability, including percent rejection, difference and ratio calculations, together with the CDCE-91 series conductivity sensors listed below, form the perfect measurement and control system for water treatment applications and more. Two versions are available: one accepts AC line-voltage, the other low voltage DC for power. The four-button keypad arrangement with intuitive software design is user-friendly, and the NEMA-4X/IP65 integrity of the front panel can be extended to the entire enclosure by using the optional rear cover kit.
Datasheet
Description
The CDCN-91 series dual channel conductivity/resisti vity controller is a two-channel input device equipped with three scalable 4 to 20 mA outputs and four programmable relays. A selector switch activates two open collector outputs in place of two of the relays for extraordinary output versatility. Dual input and advanced control capability, including percent rejection, difference and ratio calculations, together with the CDCE-91 series conductivity sensors listed below, form the perfect measurement and control system for water treatment applications and more. Two versions are available: one accepts AC line-voltage, the other low voltage DC for power. The four-button keypad arrangement with intuitive software design is user-friendly, and the NEMA-4X/IP65 integrity of the front panel can be extended to the entire enclosure by using the optional rear cover kit.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Dual Channel Conductivity Controller - CDCN-91 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Dual Channel Conductivity Controller
CDCN-91
Dual Channel Conductivity Controller CDCN-91
The CDCN-91 series dual channel conductivity/resisti vity controller is a two-channel input device equipped with three scalable 4 to 20 mA outputs and four programmable relays. A selector switch activates two open collector outputs in place of two of the relays for extraordinary output versatility. Dual input and advanced control capability, including percent rejection, difference and ratio calculations, together with the CDCE-91 series conductivity sensors listed below, form the perfect measurement and control system for water treatment applications and more. Two versions are available: one accepts AC line-voltage, the other low voltage DC for power. The four-button keypad arrangement with intuitive software design is user-friendly, and the NEMA-4X/IP65 integrity of the front panel can be extended to the entire enclosure by using the optional rear cover kit.

The CDCN-91 series dual channel conductivity/resistivity controller is a two-channel input device equipped with three scalable 4 to 20 mA outputs and four programmable relays. A selector switch activates two open collector outputs in place of two of the relays for extraordinary output versatility. Dual input and advanced control capability, including percent rejection, difference and ratio calculations, together with the CDCE-91 series conductivity sensors listed below, form the perfect measurement and control system for water treatment applications and more. Two versions are available: one accepts AC line-voltage, the other low voltage DC for power. The four-button keypad arrangement with intuitive software design is user-friendly, and the NEMA-4X/IP65 integrity of the front panel can be extended to the entire enclosure by using the optional rear cover kit.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Testing Instruments
Product Number CDCN-91
Product Name Dual Channel Conductivity Controller
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity
Form Factor In-situ / Field
Instrument Specific Features Automatic Temperature Compensation; Controller Functionality
Number of Control Relays 4
Features and Functionality Self-test / Diagnostics
Unlock Full Specs
to access all available technical data

Similar Products

Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details
Oil in Water Analyser - HydroSense 4410-OCM - Arjay Engineering
Specs
Water Quality Parameters Water Quality Measurement Instrument; Oil/Water
Form Factor Modular
Oil in Water Monitor 0 to 250 ppm
View Details
Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
Multifunction pH Meter - PCE-PHD 1-PH - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details