OMEGA Engineering, Inc. Benchtop Microprocessor-Based Meters CDB-387

Description
The CDB-387 is a microprocessor-based , benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and bi-directional RS-232C output. The CDB-387 measures 5 conductivity ranges, 2 resistivity ranges and 4 TDS ranges. The CDB-387 will automatically select the most suitable range to provide maximum resolution. The CDB-387 operates off ac power or a 9 V battery. The 9 V battery serves as a back-up to retain calibration data, even in the event of a power failure, and allows for portable field measurements. The unit is supplied with a glass dip-style conductivity cell with an integral temperature sensor, K = 1.0, calibration solutions and 9V ac adaptor.
Datasheet
Description
The CDB-387 is a microprocessor-based , benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and bi-directional RS-232C output. The CDB-387 measures 5 conductivity ranges, 2 resistivity ranges and 4 TDS ranges. The CDB-387 will automatically select the most suitable range to provide maximum resolution. The CDB-387 operates off ac power or a 9 V battery. The 9 V battery serves as a back-up to retain calibration data, even in the event of a power failure, and allows for portable field measurements. The unit is supplied with a glass dip-style conductivity cell with an integral temperature sensor, K = 1.0, calibration solutions and 9V ac adaptor.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Benchtop Microprocessor-Based Meters - CDB-387 - OMEGA Engineering, Inc.
Norwalk, CT, USA
Benchtop Microprocessor-Based Meters
CDB-387
Benchtop Microprocessor-Based Meters CDB-387
The CDB-387 is a microprocessor-based , benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and bi-directional RS-232C output. The CDB-387 measures 5 conductivity ranges, 2 resistivity ranges and 4 TDS ranges. The CDB-387 will automatically select the most suitable range to provide maximum resolution. The CDB-387 operates off ac power or a 9 V battery. The 9 V battery serves as a back-up to retain calibration data, even in the event of a power failure, and allows for portable field measurements. The unit is supplied with a glass dip-style conductivity cell with an integral temperature sensor, K = 1.0, calibration solutions and 9V ac adaptor.

The CDB-387 is a microprocessor-based, benchtop conductivity, resistivity and TDS meter. The unit has a large LCD display and membrane keypad for easy operation. The meter features automatic temperature compensation, programmable temperature coefficient, recorder output and bi-directional RS-232C output. The CDB-387 measures 5 conductivity ranges, 2 resistivity ranges and 4 TDS ranges. The CDB-387 will automatically select the most suitable range to provide maximum resolution. The CDB-387 operates off ac power or a 9 V battery. The 9 V battery serves as a back-up to retain calibration data, even in the event of a power failure, and allows for portable field measurements. The unit is supplied with a glass dip-style conductivity cell with an integral temperature sensor, K = 1.0, calibration solutions and 9V ac adaptor.

Buy Now Datasheet

Technical Specifications

  OMEGA Engineering, Inc.
Product Category Water Quality Testing Instruments
Product Number CDB-387
Product Name Benchtop Microprocessor-Based Meters
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids; Measures Resistivity
Form Factor Lab / Benchtop
Instrument Specific Features Automatic Temperature Compensation
Features and Functionality Battery Powered (optional feature)
Accuracy 1 ±% Full Scale
Unlock Full Specs
to access all available technical data

Similar Products

Cosmetics pH Meter - PCE-228P - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument; pH
Form Factor Hand Held ; Portable
Features and Functionality Battery Powered
View Details
CONTROLSTIK II™ Dual Range Heavy Duty Rinse Tank Control System - 5972 - Myron L Company
Specs
Water Quality Parameters Water Quality Measurement Instrument; Measures Conductivity / Dissolved Solids
Form Factor Panel
Display Type None
View Details
Fully automated water analysis - MATi 01 - Metrohm USA, Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
View Details
PFAS 18-Analyte Water Test Kit -  - DOD Technologies Inc.
Specs
Water Quality Parameters Water Quality Measurement Instrument
Form Factor Portable; In-situ / Field
Display Type None
View Details